Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.22
|
-
|
Buy Now |
Threshold Voltage | 1.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 850mV |
Supply Voltage Max | 3.3V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 180ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3124 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 22µA |
Supply Voltage Range | 850mV to 3.3V |
Switch Output Current Isw Max | 0A |
Termination Type | Surface Mount Device |
Supply voltage supervisor with watchdog timer | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3124J12DBVT?
Additional datasheets, footprints and schematics for TPS3124J12DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3124J12DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3124J12DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3124J12DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3124J12DBVT fall under?
The TPS3124J12DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3124J12DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3124J12DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3124J12DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3124J12DBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3124J12DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3124J12DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3124J12DBVT?
You can fill out our help required form which you can use to request a quote for TPS3124J12DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.