TPS3106K33DBVR . Power Management ICs - PMIC by Texas Instruments

VOLTAGE SUPERVISOR 2.941V SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
82 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Threshold Voltage 2.941V
No. of Supervisors / Monitors 2Monitors
Supply Voltage Min 900mV
Supply Voltage Max 3.6V
Reset Type Active-Low Open-Drain
Digital IC Case SOT-23
No. of Pins 6Pins
Delay Time 130ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Stock Europe - ROHS:YES | ComS.I.T.
Supply Voltage Supervisory 0V to 3.6V 6-Pin SOT-23 T/R | Holdelec
VOLTAGE SUPERVISOR, 2.941V, SOT-23-6 | Farnell
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik
IC PROCESSOR SUPERVISOR 6-PIN SOT-23 | Dan-Mar Components
SMT T/R | Component Electronics
Dual-channel, voltage supervisor, ultra-low supply current | Texas Instruments

More Parts in Supervisors & Monitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3106K33DBVR .?

Additional datasheets, footprints and schematics for TPS3106K33DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS3106K33DBVR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3106K33DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3106K33DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3106K33DBVR . fall under?

The TPS3106K33DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3106K33DBVR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3106K33DBVR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3106K33DBVR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3106K33DBVR . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for TPS3106K33DBVR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3106K33DBVR . often in real-time on the comparison pages.

What if I can't find stock of TPS3106K33DBVR .?

You can fill out our help required form which you can use to request a quote for TPS3106K33DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay