Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
No stock
|
Buy Now | |
Texas Instruments
from US$1.15
|
140,780
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.99
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
-
|
Buy Now | |
element14
from US$3.60
|
-
|
Buy Now | |
Farnell
from US$2.99
|
-
|
Buy Now |
Threshold Voltage | 2.941V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 400mV |
Supply Voltage Max | 3.3V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 130ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3103 |
IC Generic Number | 3103 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 2µA |
Supply Voltage Range | 400mV to 3.3V |
Termination Type | Surface Mount Device |
Ultra-low supply current, voltage supervisor with power fail input | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Volt Supervisor Supply 2.941V 6P SOT23 | RS |
Supervisory Circuit, 3103, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3103K33DBVT?
Additional datasheets, footprints and schematics for TPS3103K33DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3103K33DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3103K33DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3103K33DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3103K33DBVT fall under?
The TPS3103K33DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3103K33DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3103K33DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3103K33DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3103K33DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TPS3103K33DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3103K33DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3103K33DBVT?
You can fill out our help required form which you can use to request a quote for TPS3103K33DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.