TPS2H160EVM Part Information
Details for TPS2H160EVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Interface / Communications Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 81.5200 |
Stock Information
Details
Part Specifications
Kit Application Type | Power Management |
Application Sub Type | High Side Power Switch |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS2H160 |
Product Range | - |
Kit Contents | Eval Board TPS2H160 |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EVAL BOARD, ETHERNET TRANSCEIVER; Kit Application Type:Power Management; Application Sub Type:High Side Power Switch; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS2H160; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2H160EVM?
Additional datasheets, footprints and schematics for TPS2H160EVM are listed in our Part Details tab. You can also find the TPS2H160EVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2H160EVM in the Pricing & Inventory tab next to part details. You can view TPS2H160EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2H160EVM fall under?
The TPS2H160EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2H160EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2H160EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2H160EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2H160EVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2H160EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2H160EVM often in real-time on the comparison pages.
What if I can't find stock of TPS2H160EVM?
You can fill out our help required form which you can use to request a quote for TPS2H160EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.