TPS2H160AQPWPRQ1 . Part Information
Details for TPS2H160AQPWPRQ1 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.2200 |
250 | 1.1600 |
Stock Information
Details
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 40V |
Current Limit | 15A |
On State Resistance | 0.155ohm |
Distribution Switch Case Style | HTSSOP |
No. of Pins | 16Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2H160AQPWPRQ1 .?
Additional datasheets, footprints and schematics for TPS2H160AQPWPRQ1 . are listed in our Part Details tab. You can also find the TPS2H160AQPWPRQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2H160AQPWPRQ1 . in the Pricing & Inventory tab next to part details. You can view TPS2H160AQPWPRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2H160AQPWPRQ1 . fall under?
The TPS2H160AQPWPRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2H160AQPWPRQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2H160AQPWPRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2H160AQPWPRQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2H160AQPWPRQ1 . have stock available?
There is no stock from authorised distributors for TPS2H160AQPWPRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2H160AQPWPRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS2H160AQPWPRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS2H160AQPWPRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.