Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
18
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2H000-Q1 |
Kit Application Type | Switch |
Application Sub Type | High Side Switch |
Kit Contents | Eval Board TTPS2H000-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS2H000-Q1 Dual Channels Smart High-Side Switch Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2H000EVM?
Additional datasheets, footprints and schematics for TPS2H000EVM are listed on our Part Details page. You can also find images and similar parts to TPS2H000EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2H000EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2H000EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2H000EVM fall under?
The TPS2H000EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2H000EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2H000EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2H000EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2H000EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2H000EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2H000EVM often in real-time on the comparison pages.
What if I can't find stock of TPS2H000EVM?
You can fill out our help required form which you can use to request a quote for TPS2H000EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.