Driver Configuration | Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 24ns |
Output Delay | 24ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-A/2-A single-channel gate driver wih 40-V VDD 5-SOT-23 -40 to 125 | Component Sense |
2-A/2-A single-channel gate driver wih 40-V VDD | Texas Instruments |
2A HS Non-Invert | Mouser Electronics |
Mosfet Driver, Low Side, 1-Ch, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2829DBVR .?
Additional datasheets, footprints and schematics for TPS2829DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS2829DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2829DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2829DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2829DBVR . fall under?
The TPS2829DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2829DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2829DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2829DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2829DBVR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS2829DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2829DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS2829DBVR .?
You can fill out our help required form which you can use to request a quote for TPS2829DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.