TPS2818DBVR . Part Information
Details for TPS2818DBVR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8300 |
10 | 1.3600 |
50 | 1.2700 |
100 | 1.1700 |
250 | 1.0900 |
Stock Information
Details
Part Specifications
Driver Configuration | Inverting |
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 24ns |
Output Delay | 24ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 15.5V |
Power Dissipation Pd | 437mW |
Supply Voltage Range | 4V to 14V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, DRIVER, MOSFET, SMD, SOT-23-5; Driver Configuration:Inverting; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:24ns; Output Delay:24ns; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2818DBVR .?
Additional datasheets, footprints and schematics for TPS2818DBVR . are listed in our Part Details tab. You can also find the TPS2818DBVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2818DBVR . in the Pricing & Inventory tab next to part details. You can view TPS2818DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2818DBVR . fall under?
The TPS2818DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS2818DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2818DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2818DBVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2818DBVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2818DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2818DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS2818DBVR .?
You can fill out our help required form which you can use to request a quote for TPS2818DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.