TPS2812D Part Information

Details for TPS2812D by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs

Part Downloads

Part Specifications

Driver Configuration High Side
Peak Output Current 2A
Supply Voltage Min 4V
Supply Voltage Max 14V
Driver Case Style SOIC
No. of Pins 8Pins
Input Delay 24ns
Output Delay 25ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2812
Device Type MOSFET Driver
IC Generic Number 2812
Module Configuration Non Inverting
No. of Channels 2Channels
No. of Drivers 2Drivers
No. of Outputs 2Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage 15.5V
Output Voltage Max 13V
Power Dissipation Pd 730mW
Supply Voltage Range 4V to 14V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • DRIVER, MOSFET DUAL, 2812, SOIC8; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:24ns; Output Delay:25ns; Operating RoHS Compliant: Yes | Newark Electronics
  • 2-A/2-A dual-channel gate driver with internal regulator | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2812D?

Additional datasheets, footprints and schematics for TPS2812D are listed in our Part Details tab. You can also find the TPS2812D image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2812D in the Pricing & Inventory tab next to part details. You can view TPS2812D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2812D fall under?

The TPS2812D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS2812D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2812D you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2812D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS2812D have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TPS2812D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2812D often in real-time on the comparison pages.

What if I can't find stock of TPS2812D?

You can fill out our help required form which you can use to request a quote for TPS2812D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS2812D

Loading...
Loading Results for TPS2812D
We use cookies to improve your experience. See our privacy policy.
Okay