Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Hot-Swap/Hot-Plug Adapter Powered Systems Printers SSDs/HDDs White Goods/Set-Top Box/Digital TV |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Controller IC Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7-V to 18-V, 34m&Omega | Texas Instruments |
Hot-Swap Controller, 18V, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS259540DSGT .?
Additional datasheets, footprints and schematics for TPS259540DSGT . are listed on our Part Details page. You can also find images and similar parts to TPS259540DSGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS259540DSGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS259540DSGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS259540DSGT . fall under?
The TPS259540DSGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS259540DSGT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS259540DSGT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS259540DSGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS259540DSGT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS259540DSGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS259540DSGT . often in real-time on the comparison pages.
What if I can't find stock of TPS259540DSGT .?
You can fill out our help required form which you can use to request a quote for TPS259540DSGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.