Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | NICs & RAID Systems PCIe Cards Power MUXes Redundant Power Supply SSDs & HDDs USB Power Banks |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
2.7-V to 18-V, 42mΩ, 0.6-5.2A eFuse with reverse current blocking | Texas Instruments |
Efuse Power Mux, 2.7V-18V, Wqfn-20 | Newark Electronics |
EFUSE POWER MUX, 2.7V-18V, WQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS25944LRVCT?
Additional datasheets, footprints and schematics for TPS25944LRVCT are listed on our Part Details page. You can also find images and similar parts to TPS25944LRVCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25944LRVCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25944LRVCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25944LRVCT fall under?
The TPS25944LRVCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS25944LRVCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25944LRVCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25944LRVCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25944LRVCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25944LRVCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25944LRVCT often in real-time on the comparison pages.
What if I can't find stock of TPS25944LRVCT?
You can fill out our help required form which you can use to request a quote for TPS25944LRVCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.