Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | HDD and SSD Drives Set Top Boxes Servers/AUX Supplies PCI/PCIe Cards Adapter Powered Devices |
---|---|
Input Voltage | 5V |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5-V to 5.5-V, 30mΩ, 2-5A eFuse | Texas Instruments |
EFUSE PROTECTION SWITCH, 5V, VSON-10 | element14 |
5V 5A eFuse w/Adj. Current Limit VSON10 | RS |
Efuse Protection Switch, 5V, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS259251DRCT?
Additional datasheets, footprints and schematics for TPS259251DRCT are listed on our Part Details page. You can also find images and similar parts to TPS259251DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS259251DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS259251DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS259251DRCT fall under?
The TPS259251DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS259251DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS259251DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS259251DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS259251DRCT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TPS259251DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS259251DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS259251DRCT?
You can fill out our help required form which you can use to request a quote for TPS259251DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.