Controller Applications | HDD and SSD Drives Set Top Boxes Smart Meters Gas Analyzers Smart Load Switch USB Switch |
---|---|
Input Voltage | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | Yes |
4.5-V to 18-V, 90mΩ, 0.4-1.6A eFuse with latch off fault response | Texas Instruments |
HOT SWAP CONTROLLER, 18V, SOIC-8 | Farnell |
Hot Swap Controller, 18V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS25921LD .?
Additional datasheets, footprints and schematics for TPS25921LD . are listed on our Part Details page. You can also find images and similar parts to TPS25921LD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25921LD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25921LD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25921LD . fall under?
The TPS25921LD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS25921LD . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25921LD . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25921LD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25921LD . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS25921LD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25921LD . often in real-time on the comparison pages.
What if I can't find stock of TPS25921LD .?
You can fill out our help required form which you can use to request a quote for TPS25921LD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.