Status: | Unknown |
---|---|
Series: | TPS25820 TPS25821 |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.49
|
200,350
in stock
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.8A |
On State Resistance | 0.064ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 12Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TPS25820 TPS25821 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ source controller and 1.5A power switch with VCONN | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS25820DSST?
Additional datasheets, footprints and schematics for TPS25820DSST are listed on our Part Details page. You can also find images and similar parts to TPS25820DSST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25820DSST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25820DSST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25820DSST fall under?
The TPS25820DSST is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS25820DSST when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25820DSST you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25820DSST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25820DSST have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS25820DSST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25820DSST often in real-time on the comparison pages.
What if I can't find stock of TPS25820DSST?
You can fill out our help required form which you can use to request a quote for TPS25820DSST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.