Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Type-C DFP Controller |
---|---|
USB Standard | USB 2.0 3.1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.5V |
Interface Case Style | WQFN |
No. of Pins | 20Pins |
Data Rate | 5Gbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Streaming Controller |
USB Type-C™ source controller and 3A power switch with VCONN | Texas Instruments |
Type-C 3A USB Power Supply WQFN20 | RS |
Where can I find additional details, specifications and documents for a TPS25810RVCT?
Additional datasheets, footprints and schematics for TPS25810RVCT are listed on our Part Details page. You can also find images and similar parts to TPS25810RVCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25810RVCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25810RVCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25810RVCT fall under?
The TPS25810RVCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS25810RVCT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25810RVCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25810RVCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25810RVCT have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for TPS25810RVCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25810RVCT often in real-time on the comparison pages.
What if I can't find stock of TPS25810RVCT?
You can fill out our help required form which you can use to request a quote for TPS25810RVCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.