Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Charging Port Power Switch & Controller |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS25810 |
Product Range | - |
Kit Contents | Eval Board TPS25810 |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Type-C Downstream Facing Port Ctrl Easily Read O/P Signals I/P Volt & Signals Adj 5V Supply |
TPS25810 USB Type C DFP Controller and Power Switch with Load Detection Evaluation Module | Texas Instruments |
USB Power Dev Kit, TPS25810EVM-745 | RS |
Evaluation Board, Usb Type-C Dfp Ctrl | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS25810EVM-745?
Additional datasheets, footprints and schematics for TPS25810EVM-745 are listed on our Part Details page. You can also find images and similar parts to TPS25810EVM-745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25810EVM-745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25810EVM-745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25810EVM-745 fall under?
The TPS25810EVM-745 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS25810EVM-745 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25810EVM-745 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25810EVM-745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25810EVM-745 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25810EVM-745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25810EVM-745 often in real-time on the comparison pages.
What if I can't find stock of TPS25810EVM-745?
You can fill out our help required form which you can use to request a quote for TPS25810EVM-745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.