Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6.5V, 6.5V |
Current Limit | 1.1A |
On State Resistance | 0.085ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2551 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.1A |
Power Dissipation Pd | 625mW |
Primary Input Voltage | 6.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS2551DBVT?
Additional datasheets, footprints and schematics for TPS2551DBVT are listed on our Part Details page. You can also find images and similar parts to TPS2551DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2551DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2551DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2551DBVT fall under?
The TPS2551DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2551DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2551DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2551DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2551DBVT have stock available?
There is no stock from authorised distributors for TPS2551DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2551DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS2551DBVT?
You can fill out our help required form which you can use to request a quote for TPS2551DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.