TPS2546EVM-064 Part Information
Details for TPS2546EVM-064 by Texas Instruments
Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous

Buy TPS2546EVM-064 Directly from Texas Instruments (32 in stock) at $25.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS2546 |
Kit Application Type | Power Management |
Application Sub Type | USB Charging Port Power Switch & Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board TPS2546 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Compatible with USB 2.0 & 3.0 Power Switch Requirements 2.6GHz Bandwidth 73mO High-Side MOSFET |
Alternative Part Descriptions
- EVALUATION BOARD, USB CHARGING PORT | Newark Electronics
- TPS2546 USB Charging Port Controller & Power Switch Evaluation Module | Texas Instruments
Viewing Distributors for TPS2546EVM-064
Loading...
Loading Results for TPS2546EVM-064