Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$25.00
|
30
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2543 |
Kit Application Type | Power Management |
Application Sub Type | USB Charging Port Power Switch & Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Module TPS2543 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for TPS2543 USB Charging Port Power Switch & Controller |
TPS2543 USB Charging Port Power Switch & Controller Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2543EVM-064?
Additional datasheets, footprints and schematics for TPS2543EVM-064 are listed on our Part Details page. You can also find images and similar parts to TPS2543EVM-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2543EVM-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2543EVM-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2543EVM-064 fall under?
The TPS2543EVM-064 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TPS2543EVM-064 when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2543EVM-064 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2543EVM-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2543EVM-064 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2543EVM-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2543EVM-064 often in real-time on the comparison pages.
What if I can't find stock of TPS2543EVM-064?
You can fill out our help required form which you can use to request a quote for TPS2543EVM-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.