Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS2540 |
Kit Application Type | Power Management |
Application Sub Type | USB Charging Port Power Switch & Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Module TPS2540 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Evaluation Module for TPS254x USB Charging Port Power Switch & Controller | Texas Instruments |
Usb Charging Cntr, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2540EVM-623?
Additional datasheets, footprints and schematics for TPS2540EVM-623 are listed on our Part Details page. You can also find images and similar parts to TPS2540EVM-623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2540EVM-623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2540EVM-623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2540EVM-623 fall under?
The TPS2540EVM-623 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TPS2540EVM-623 when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2540EVM-623 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2540EVM-623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2540EVM-623 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2540EVM-623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2540EVM-623 often in real-time on the comparison pages.
What if I can't find stock of TPS2540EVM-623?
You can fill out our help required form which you can use to request a quote for TPS2540EVM-623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.