Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.7A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.275-2.7A adj. ILIMIT, 2.5-5.5V, 70mΩ USB power switch, active-high, reverse blocking | Texas Instruments |
Power Load Switch, 5.5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS25221DBVT?
Additional datasheets, footprints and schematics for TPS25221DBVT are listed on our Part Details page. You can also find images and similar parts to TPS25221DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25221DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25221DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25221DBVT fall under?
The TPS25221DBVT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS25221DBVT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25221DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25221DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25221DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25221DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25221DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS25221DBVT?
You can fill out our help required form which you can use to request a quote for TPS25221DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.