Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
IC Function | eFuse with Precision Adjustable Current Limit & Overvoltage Clamp |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6.5V |
IC Package Type | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-V to 6.5-V, 60mΩ, 0.085-2.9A eFuse with reverse current blocking when off | Texas Instruments |
Efuse With Current Limit & Ov Clamp, Son | Newark Electronics |
EFUSE WITH CURRENT LIMIT & OV CLAMP, SON | element14 |
Where can I find additional details, specifications and documents for a TPS25200DRVT .?
Additional datasheets, footprints and schematics for TPS25200DRVT . are listed on our Part Details page. You can also find images and similar parts to TPS25200DRVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25200DRVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25200DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25200DRVT . fall under?
The TPS25200DRVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to TPS25200DRVT . when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25200DRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25200DRVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25200DRVT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25200DRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25200DRVT . often in real-time on the comparison pages.
What if I can't find stock of TPS25200DRVT .?
You can fill out our help required form which you can use to request a quote for TPS25200DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.