Battery Type | - |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | - |
Charge Current Max | - |
Battery IC Case Style | MSOP |
No. of Pins | 8Pins |
No. of Series Cells | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
USB dedicated charging port controller and 2.2A power switch | Texas Instruments |
Texas Instruments,TPS2511DGN,IC,Switch | RS |
Usb Chrging Port Cntrl, Switch, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2511DGN .?
Additional datasheets, footprints and schematics for TPS2511DGN . are listed on our Part Details page. You can also find images and similar parts to TPS2511DGN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2511DGN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2511DGN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2511DGN . fall under?
The TPS2511DGN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2511DGN . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2511DGN . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2511DGN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2511DGN . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2511DGN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2511DGN . often in real-time on the comparison pages.
What if I can't find stock of TPS2511DGN .?
You can fill out our help required form which you can use to request a quote for TPS2511DGN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.