| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Controller Applications | Base Stations Plug In Modules Server Backplane Storage Area Networks Medical Systems |
|---|---|
| Input Voltage | 80V |
| Supply Voltage Min | 9V |
| Supply Voltage Max | 80V |
| Controller IC Case Style | VSSOP |
| No. of Pins | 10Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 2490 |
| Controller Type | Hot Swap |
| IC Generic Number | 2490 |
| Internal Switch | No |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Open Drain |
| Output Voltage | 16V |
| Supply Voltage Range | 9V to 80V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS2490DGSG4 .?
Additional datasheets, footprints and schematics for TPS2490DGSG4 . are listed on our Part Details page. You can also find images and similar parts to TPS2490DGSG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2490DGSG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2490DGSG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2490DGSG4 . fall under?
The TPS2490DGSG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2490DGSG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2490DGSG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2490DGSG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2490DGSG4 . have stock available?
There is no stock from authorised distributors for TPS2490DGSG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2490DGSG4 . often in real-time on the comparison pages.
What if I can't find stock of TPS2490DGSG4 .?
You can fill out our help required form which you can use to request a quote for TPS2490DGSG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.