Controller Applications | Server Backplane, Storage Area Networks, Medical Systems, Plug In Modules, Base Stations |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
9-V to 80-V hot swap controller with power limiting and latch off | Texas Instruments |
HOT-SWAP CONTROLLER 48V, SMD, 2490 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2490DGS?
Additional datasheets, footprints and schematics for TPS2490DGS are listed on our Part Details page. You can also find images and similar parts to TPS2490DGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2490DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2490DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2490DGS fall under?
The TPS2490DGS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to TPS2490DGS when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2490DGS you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2490DGS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPS2490DGS have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS2490DGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2490DGS often in real-time on the comparison pages.
What if I can't find stock of TPS2490DGS?
You can fill out our help required form which you can use to request a quote for TPS2490DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.