TPS2412D . Part Information
Details for TPS2412D . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Controller Applications | High Availability Systems N+1 Power Supplies Server Blades Telecom Systems |
Input Voltage | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- HOT SWAP CONTROLLER, 16.5V, SOIC-8; Controller Applications:High Availability Systems, N+1 Power Supplies, Server Blades, Telecom Systems; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:16.5V; Controller IC Case RoHS Compliant: Yes | Newark Electronics
- 0.8-V to 16.5-V 1.2A IQ 292-uA Igate source N+1 and OR-ing power rail controller | Texas Instruments
Viewing Distributors for TPS2412D .
Loading...
Loading Results for TPS2412D .