Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | High Availability Systems N+1 Power Supplies Server Blades Telecom Systems |
---|---|
Input Voltage | 16.5V, 5V |
Supply Voltage Min | 3V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2411 |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 16.5V |
Switch Output Current Isw Max | 0A |
Termination Type | Surface Mount Device |
0.8-V to 16.5-V 1.2A IQ 293-uA Igate source N+1 and OR-ing power rail controller | Texas Instruments |
Ic, O-Ring Controller 14-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2411PW.?
Additional datasheets, footprints and schematics for TPS2411PW. are listed on our Part Details page. You can also find images and similar parts to TPS2411PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2411PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2411PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2411PW. fall under?
The TPS2411PW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2411PW. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2411PW. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2411PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2411PW. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2411PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2411PW. often in real-time on the comparison pages.
What if I can't find stock of TPS2411PW.?
You can fill out our help required form which you can use to request a quote for TPS2411PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.