Controller Applications | High Availability Systems N+1 Power Supplies Server Blades Telecom Systems |
---|---|
Input Voltage | 16.5V |
Supply Voltage Min | 3V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2410 |
Controller Type | Linear Gate Control |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 10.2V |
Supply Voltage Range | 3V to 16.5V |
Termination Type | Surface Mount Device |
0.8-V to 16.5-V 1.2A IQ 290-uA Igate source N+1 and OR-ing power rail controller | Texas Instruments |
Ic, Hot Swap Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2410PW .?
Additional datasheets, footprints and schematics for TPS2410PW . are listed on our Part Details page. You can also find images and similar parts to TPS2410PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2410PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2410PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2410PW . fall under?
The TPS2410PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2410PW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2410PW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2410PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2410PW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2410PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2410PW . often in real-time on the comparison pages.
What if I can't find stock of TPS2410PW .?
You can fill out our help required form which you can use to request a quote for TPS2410PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.