Controller Applications | Cellular Phones Digital Cameras GPS PDAs Portable PCs Media Players |
---|---|
Input Voltage | 6.8V |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 6.8V |
Controller IC Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | No |
TPS2400DBVT | Elfaro |
5.5-V over voltage protection controller with 100-V input transient protection | Texas Instruments |
Overvltg/Undervltg P rotection IC | Mouser Electronics |
Hot Swap Controller, 3.1-6.8V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2400DBVT?
Additional datasheets, footprints and schematics for TPS2400DBVT are listed on our Part Details page. You can also find images and similar parts to TPS2400DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2400DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2400DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2400DBVT fall under?
The TPS2400DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2400DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2400DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2400DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2400DBVT have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS2400DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2400DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS2400DBVT?
You can fill out our help required form which you can use to request a quote for TPS2400DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.