Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Central Office Switching -48V Distributed Power Systems Negative Power Supply Control |
---|---|
Input Voltage | - |
Supply Voltage Min | -80V |
Supply Voltage Max | -36V |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HOT SWAP CONTROLLER, -40 TO 85DEG C | Farnell |
Hot Swap Controller 1-Ch -80V to -36V 8-Pin MSOP T/R | Avnet America |
Hot-Swap Controller, -36V, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2399DMT7G?
Additional datasheets, footprints and schematics for TPS2399DMT7G are listed on our Part Details page. You can also find images and similar parts to TPS2399DMT7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2399DMT7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2399DMT7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2399DMT7G fall under?
The TPS2399DMT7G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS2399DMT7G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2399DMT7G you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2399DMT7G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2399DMT7G have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for TPS2399DMT7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2399DMT7G often in real-time on the comparison pages.
What if I can't find stock of TPS2399DMT7G?
You can fill out our help required form which you can use to request a quote for TPS2399DMT7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.