Input Voltage | 3.3V |
---|---|
Output Current | - |
UVLO | - |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Duty Cycle (%) | 6.7% |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2-pair, type-2, 4-channel PoE PSE with autonomous mode | Texas Instruments |
IC: PoE PSE controller | Transfer Multisort Elektronik |
Power-Over-Ethernet Pse Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS23861PW .?
Additional datasheets, footprints and schematics for TPS23861PW . are listed on our Part Details page. You can also find images and similar parts to TPS23861PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23861PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23861PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23861PW . fall under?
The TPS23861PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23861PW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23861PW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23861PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23861PW . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS23861PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23861PW . often in real-time on the comparison pages.
What if I can't find stock of TPS23861PW .?
You can fill out our help required form which you can use to request a quote for TPS23861PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.