Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS23861 |
Kit Application Type | Power Management |
Application Sub Type | Power Over Ethernet (POE) PSE Controller |
Kit Contents | Eval Board TPS23861 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | IEEE802.3at Quad Controller Default to Auto-mode Operation Port ON Status LEDs User Test Points |
TPS23861EVM-612 Evaluation Module for Quad IEEE 802.3at PoE PSE Controller | Texas Instruments |
Evaluation Board, Power Over Ethernet | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS23861EVM-612?
Additional datasheets, footprints and schematics for TPS23861EVM-612 are listed on our Part Details page. You can also find images and similar parts to TPS23861EVM-612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23861EVM-612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23861EVM-612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23861EVM-612 fall under?
The TPS23861EVM-612 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS23861EVM-612 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23861EVM-612 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23861EVM-612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23861EVM-612 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS23861EVM-612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23861EVM-612 often in real-time on the comparison pages.
What if I can't find stock of TPS23861EVM-612?
You can fill out our help required form which you can use to request a quote for TPS23861EVM-612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.