Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 3.5V |
---|---|
Output Current | -20µA |
UVLO | 31V |
Controller IC Case Style | SSOP |
No. of Pins | 36Pins |
Duty Cycle (%) | - |
Frequency | 110Hz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 23851 |
Operating Temperature Range | -20°C to +125°C |
Supply Current | -7mA |
Where can I find additional details, specifications and documents for a TPS23851DCE?
Additional datasheets, footprints and schematics for TPS23851DCE are listed on our Part Details page. You can also find images and similar parts to TPS23851DCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23851DCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23851DCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23851DCE fall under?
The TPS23851DCE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23851DCE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23851DCE you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23851DCE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23851DCE have stock available?
There is no stock from authorised distributors for TPS23851DCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23851DCE often in real-time on the comparison pages.
What if I can't find stock of TPS23851DCE?
You can fill out our help required form which you can use to request a quote for TPS23851DCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.