Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.92
|
9,154
in stock
|
Buy Now |
Input Voltage | 48V |
---|---|
Output Current | 700mA |
UVLO | 1V |
Controller IC Case Style | HTQFP |
No. of Pins | 64Pins |
Duty Cycle (%) | - |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2384 |
Current Limit | 650mA |
Input Voltage Max | 57V |
Internal Switch | Yes |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 650mA |
Protection Type | Yes |
Supply Voltage Max | 57V |
Supply Voltage Min | 21.5V |
Termination Type | Surface Mount Device |
Thermal Protection | Yes |
Type-2 non-standard wide VIN 4-channel PoE PSE with integrated FET & current sense | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS23841PAP?
Additional datasheets, footprints and schematics for TPS23841PAP are listed on our Part Details page. You can also find images and similar parts to TPS23841PAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23841PAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23841PAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23841PAP fall under?
The TPS23841PAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23841PAP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23841PAP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23841PAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23841PAP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS23841PAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23841PAP often in real-time on the comparison pages.
What if I can't find stock of TPS23841PAP?
You can fill out our help required form which you can use to request a quote for TPS23841PAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.