| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS2379 |
| Kit Application Type | Power Management |
| Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
| Kit Contents | Eval Board TPS2379 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Gigabit Ethernet Pass Through Interface Gate Drive Output for External Booster FET |
Where can I find additional details, specifications and documents for a TPS2379EVM-106?
Additional datasheets, footprints and schematics for TPS2379EVM-106 are listed on our Part Details page. You can also find images and similar parts to TPS2379EVM-106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2379EVM-106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2379EVM-106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2379EVM-106 fall under?
The TPS2379EVM-106 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2379EVM-106 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2379EVM-106 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2379EVM-106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2379EVM-106 have stock available?
There is no stock from authorised distributors for TPS2379EVM-106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2379EVM-106 often in real-time on the comparison pages.
What if I can't find stock of TPS2379EVM-106?
You can fill out our help required form which you can use to request a quote for TPS2379EVM-106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.