| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS2378 |
| Kit Application Type | Power Management |
| Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
| Kit Contents | Eval Board TPS2378 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 100V 0.5ohm Hotswap MOSFET 15 kV/8 kV System-Level ESD Capability DC/DC Converter Enable |
Where can I find additional details, specifications and documents for a TPS2378EVM-105?
Additional datasheets, footprints and schematics for TPS2378EVM-105 are listed on our Part Details page. You can also find images and similar parts to TPS2378EVM-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2378EVM-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2378EVM-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2378EVM-105 fall under?
The TPS2378EVM-105 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS2378EVM-105 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2378EVM-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2378EVM-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2378EVM-105 have stock available?
There is no stock from authorised distributors for TPS2378EVM-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2378EVM-105 often in real-time on the comparison pages.
What if I can't find stock of TPS2378EVM-105?
You can fill out our help required form which you can use to request a quote for TPS2378EVM-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.