Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | 850mA |
UVLO | - |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 285µA |
IEEE 802.3at PoE High-Power PD interface with AUX Control | Texas Instruments |
Poe, Ieee802.3At Type2, 0.85A, 8Soic | Newark Electronics |
POE, IEEE802.3AT TYPE2, 0.85A, 8SOIC | element14 |
Texas Instruments,TPS2378DDA,IC,PoE | RS |
Where can I find additional details, specifications and documents for a TPS2378DDA?
Additional datasheets, footprints and schematics for TPS2378DDA are listed on our Part Details page. You can also find images and similar parts to TPS2378DDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2378DDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2378DDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2378DDA fall under?
The TPS2378DDA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2378DDA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2378DDA you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2378DDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2378DDA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS2378DDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2378DDA often in real-time on the comparison pages.
What if I can't find stock of TPS2378DDA?
You can fill out our help required form which you can use to request a quote for TPS2378DDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.