Input Voltage | 57V |
---|---|
Output Current | 1.1A |
UVLO | 9V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Duty Cycle (%) | 81% |
Frequency | 248kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 23753 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 400mA |
Supply Current | 580µA |
Supply Voltage Min | 0V |
Termination Type | Surface Mount Device |
IEEE 802.3-2005 PoEInterface Controller | Euro-Tech |
SMT TUBE | Component Electronics |
Where can I find additional details, specifications and documents for a TPS23753PW .?
Additional datasheets, footprints and schematics for TPS23753PW . are listed on our Part Details page. You can also find images and similar parts to TPS23753PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23753PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23753PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23753PW . fall under?
The TPS23753PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23753PW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23753PW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23753PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23753PW . have stock available?
There is no stock from authorised distributors for TPS23753PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23753PW . often in real-time on the comparison pages.
What if I can't find stock of TPS23753PW .?
You can fill out our help required form which you can use to request a quote for TPS23753PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.