| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS23752 |
| Kit Application Type | Power Management |
| Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
| Kit Contents | Eval Board TPS23752 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | ECO Mode Technology & Sleep Mode Powers upto 25.5W PDs Robust 100V 0.5ohm Hotswap MOSFET |
Where can I find additional details, specifications and documents for a TPS23752EVM-145?
Additional datasheets, footprints and schematics for TPS23752EVM-145 are listed on our Part Details page. You can also find images and similar parts to TPS23752EVM-145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23752EVM-145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23752EVM-145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23752EVM-145 fall under?
The TPS23752EVM-145 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS23752EVM-145 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23752EVM-145 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23752EVM-145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23752EVM-145 have stock available?
There is no stock from authorised distributors for TPS23752EVM-145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23752EVM-145 often in real-time on the comparison pages.
What if I can't find stock of TPS23752EVM-145?
You can fill out our help required form which you can use to request a quote for TPS23752EVM-145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.