Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.79
|
13,878
in stock
|
Buy Now |
Controller Applications | Remote Radio/Baseband Units Router/Switchers Small Cells -48V Telecommunications Infrastructure |
---|---|
Input Voltage | - |
Supply Voltage Min | -10V |
Supply Voltage Max | -80V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
-10-V to -80-V hot swap controller with dual current limit, single Oring and dual gate drive | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS23523PWT?
Additional datasheets, footprints and schematics for TPS23523PWT are listed on our Part Details page. You can also find images and similar parts to TPS23523PWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23523PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23523PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23523PWT fall under?
The TPS23523PWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23523PWT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23523PWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23523PWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23523PWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS23523PWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23523PWT often in real-time on the comparison pages.
What if I can't find stock of TPS23523PWT?
You can fill out our help required form which you can use to request a quote for TPS23523PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.