Controller Applications | Remote Radio/Baseband Units Router/Switchers Small Cells -48V Telecommunications Infrastructure |
---|---|
Input Voltage | - |
Supply Voltage Min | -10V |
Supply Voltage Max | -80V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
-10-V to -80-V hot swap controller with dual current limit and dual gate drive | Texas Instruments |
Hot Swap Controller, -80V, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS23521PWT?
Additional datasheets, footprints and schematics for TPS23521PWT are listed on our Part Details page. You can also find images and similar parts to TPS23521PWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23521PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23521PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23521PWT fall under?
The TPS23521PWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23521PWT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23521PWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23521PWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23521PWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS23521PWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23521PWT often in real-time on the comparison pages.
What if I can't find stock of TPS23521PWT?
You can fill out our help required form which you can use to request a quote for TPS23521PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.