TPS22990DMLT . Part Information
Details for TPS22990DMLT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.7520 |
250 | 0.7020 |
Stock Information
Details
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 5.5V |
Current Limit | 10A |
On State Resistance | 0.0039ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 10Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | TPS22990 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- POWER LOAD SWITCH, 5.5V, WSON-10; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:10A; On State Resistance:0.0039ohm; Distribution Switch Case Style:WSON; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS22990DMLT .?
Additional datasheets, footprints and schematics for TPS22990DMLT . are listed in our Part Details tab. You can also find the TPS22990DMLT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22990DMLT . in the Pricing & Inventory tab next to part details. You can view TPS22990DMLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22990DMLT . fall under?
The TPS22990DMLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22990DMLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22990DMLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22990DMLT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS22990DMLT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS22990DMLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22990DMLT . often in real-time on the comparison pages.
What if I can't find stock of TPS22990DMLT .?
You can fill out our help required form which you can use to request a quote for TPS22990DMLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.