Status: | Unknown |
---|---|
Series: | TPS22975 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$0.36 |
153,856
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.7V |
Current Limit | 6A |
On State Resistance | 0.016ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | TPS22975 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5.7-V, 6-A, 16-mΩ load switch with adj. rise time, optional output discharge, and thermal shutdown | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS22975NDSGT?
Additional datasheets, footprints and schematics for TPS22975NDSGT are listed on our Part Details page. You can also find images and similar parts to TPS22975NDSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22975NDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22975NDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22975NDSGT fall under?
The TPS22975NDSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22975NDSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22975NDSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22975NDSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22975NDSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS22975NDSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22975NDSGT often in real-time on the comparison pages.
What if I can't find stock of TPS22975NDSGT?
You can fill out our help required form which you can use to request a quote for TPS22975NDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.