Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
17
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
9,843,081
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
300
in stock
|
Buy Now | |
element14
from US$0.39
|
17
in stock
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.7V |
Current Limit | 6A |
On State Resistance | 0.016ohm |
Distribution Switch Case Style | WSON |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
5.7-V, 6-A, 16-mΩ load switch with adj. rise time and optional output discharge | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
Power Load Switch, 5.7V, Wson-8 | Newark Electronics |
POWER LOAD SWITCH, 5.7V, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a TPS22965DSGR .?
Additional datasheets, footprints and schematics for TPS22965DSGR . are listed on our Part Details page. You can also find images and similar parts to TPS22965DSGR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22965DSGR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22965DSGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22965DSGR . fall under?
The TPS22965DSGR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22965DSGR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22965DSGR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22965DSGR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22965DSGR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS22965DSGR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22965DSGR . often in real-time on the comparison pages.
What if I can't find stock of TPS22965DSGR .?
You can fill out our help required form which you can use to request a quote for TPS22965DSGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.