Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS22930A |
Kit Application Type | Power Management |
Application Sub Type | Load Switch |
Kit Contents | Eval Board TPS22930A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Reverse Current Protection Ultra Low On State Resistance Controlled Slew Rate |
Where can I find additional details, specifications and documents for a TPS22930AEVM-027?
Additional datasheets, footprints and schematics for TPS22930AEVM-027 are listed on our Part Details page. You can also find images and similar parts to TPS22930AEVM-027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22930AEVM-027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22930AEVM-027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22930AEVM-027 fall under?
The TPS22930AEVM-027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS22930AEVM-027 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22930AEVM-027 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22930AEVM-027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22930AEVM-027 have stock available?
There is no stock from authorised distributors for TPS22930AEVM-027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22930AEVM-027 often in real-time on the comparison pages.
What if I can't find stock of TPS22930AEVM-027?
You can fill out our help required form which you can use to request a quote for TPS22930AEVM-027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.