TPS22929DEVM-661 Part Information
Details for TPS22929DEVM-661 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy TPS22929DEVM-661 Directly from Texas Instruments (27 in stock) at $25.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS22929D |
Kit Application Type | Power Management |
Application Sub Type | Load Switch |
Kit Contents | Eval Board TPS22929D |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low ON-Resistance Low Threshold Control Input Controlled Slew-rate Options Under-Voltage Lock Out |
Alternative Part Descriptions
- EVALUATION BOARD, LOAD SWITCH | Newark Electronics
- TPS22929D Low-Input Voltage, 1.8A Single-Channel Load Switch Evaluation Module | Texas Instruments
Viewing Distributors for TPS22929DEVM-661
Loading...
Loading Results for TPS22929DEVM-661