Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | - |
On State Resistance | 0.115ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 22929 |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 463mW |
5.5-V, 1.8-A, 115-mΩ load switch with output discharge | Texas Instruments |
Texas Instruments,TPS22929DDBVT,IC,Switc | RS |
Load Switch, Sot23-6 | Newark Electronics |
LOAD SWITCH, SOT23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS22929DDBVT?
Additional datasheets, footprints and schematics for TPS22929DDBVT are listed on our Part Details page. You can also find images and similar parts to TPS22929DDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22929DDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22929DDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22929DDBVT fall under?
The TPS22929DDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22929DDBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22929DDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22929DDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22929DDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS22929DDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22929DDBVT often in real-time on the comparison pages.
What if I can't find stock of TPS22929DDBVT?
You can fill out our help required form which you can use to request a quote for TPS22929DDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.