Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Analogue Switch Type | - |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 0.014ohm |
Supply Voltage Range | 750mV to 3.6V |
Analogue Switch Case | DSBGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DSBGA |
Base Number | 22924 |
Current Limit | 2A |
Input Voltage | 3.6V |
Internal Switch | No |
On / Enable Input Polarity | Active High |
On Resistance Rds(on) | 0.0057ohm |
On State Resistance | 0.0057ohm |
Operating Temperature Range | -40°C to +85°C |
Power Load Switch Type | High Side |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 0.75V |
Turn Off Time | 3µs |
Turn On Time | 840µs |
3.6-V, 2-A, 18.3-mΩ load switch with output discharge and rise time of 800-µs at 3.6-V | Texas Instruments |
Load Switch, Lin, V Ulow, 6Dsbga | Newark Electronics |
LOAD SWITCH, LIN, V ULOW, 6DSBGA | element14 |
Where can I find additional details, specifications and documents for a TPS22924CYZPT .?
Additional datasheets, footprints and schematics for TPS22924CYZPT . are listed on our Part Details page. You can also find images and similar parts to TPS22924CYZPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22924CYZPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22924CYZPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22924CYZPT . fall under?
The TPS22924CYZPT . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TPS22924CYZPT . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22924CYZPT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22924CYZPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22924CYZPT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS22924CYZPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22924CYZPT . often in real-time on the comparison pages.
What if I can't find stock of TPS22924CYZPT .?
You can fill out our help required form which you can use to request a quote for TPS22924CYZPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.