TPS22922BYZPR . Part Information
Details for TPS22922BYZPR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS22922BYZPR Directly from Texas Instruments (818 in stock) at $0.2380
Part Downloads

Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 3.6V |
Current Limit | 2A |
On State Resistance | 45ohm |
Distribution Switch Case Style | DSBGA |
No. of Pins | 6Pins |
Thermal Protection | No |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 645mW |
Alternative Part Descriptions
- PWR LOAD SWITCH, 3.6V, DSBGA-6; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:2A; On State Resistance:45ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes | Newark Electronics
- 3.6-V, 2-A, 14-mΩ, 35-nA leakage load switch with output discharge | Texas Instruments
Viewing Distributors for TPS22922BYZPR .
Loading...
Loading Results for TPS22922BYZPR .