Power Load Switch Type | - |
---|---|
Input Voltage | 3.6V |
Current Limit | 4A |
On State Resistance | 0.0053ohm |
Distribution Switch Case Style | DSBGA |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.6-V, 4-A, 5.3-mΩ load switch with output discharge | Texas Instruments |
Texas Instruments,TPS22920YZPR,IC,Switch | RS |
POWER LOAD SWITCH, DSBGA-8 | element14 |
Power Load Switch, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS22920YZPR .?
Additional datasheets, footprints and schematics for TPS22920YZPR . are listed on our Part Details page. You can also find images and similar parts to TPS22920YZPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22920YZPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22920YZPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22920YZPR . fall under?
The TPS22920YZPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22920YZPR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22920YZPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22920YZPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22920YZPR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS22920YZPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22920YZPR . often in real-time on the comparison pages.
What if I can't find stock of TPS22920YZPR .?
You can fill out our help required form which you can use to request a quote for TPS22920YZPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.